RS Components, Ltd. HDMI Cables 1242517

Description
HDMI SHORT LEAD FEMALE TO FEMALE ADAPTER
Request a Quote
Description
HDMI SHORT LEAD FEMALE TO FEMALE ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1242517 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1242517
HDMI Cables 1242517
HDMI SHORT LEAD FEMALE TO FEMALE ADAPTER

HDMI SHORT LEAD FEMALE TO FEMALE ADAPTER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1242517
Product Name HDMI Cables
Cable Length 0.2625 ft (0.8000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1828791 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1954883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1765681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 4.92 ft (15 dm)
Connector Type Hdmi
View Details