RS Components, Ltd. AC Motors 2299221

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2299221 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2299221
AC Motors 2299221
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2299221
Product Name AC Motors
Output Power 0.7371 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 1470 rpm
View Details
AC Motors - 2821653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40.21 HP
Shaft Speed 2945 rpm
View Details
AC Motors - 621272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 73.71 HP
Shaft Speed 1480 rpm
View Details
AC Motors - 1879889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1460 rpm
Diameter / Width 15.51 inch (394 mm)
View Details