RS Components, Ltd. AC Motors 2796322

Description
Motovario TP-SL90L4 1,5 230/400-50 B5 MV
Request a Quote
Description
Motovario TP-SL90L4 1,5 230/400-50 B5 MV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2796322 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2796322
AC Motors 2796322
Motovario TP-SL90L4 1,5 230/400-50 B5 MV

Motovario TP-SL90L4 1,5 230/400-50 B5 MV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2796322
Product Name AC Motors
Output Power 2.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2900 rpm
Diameter / Width 12.95 inch (329 mm)
View Details
AC Motors - 7736866 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 7736876 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 2821669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60.31 HP
Shaft Speed 1470 rpm
View Details