RS Components, Ltd. Strain Gauges 2236470

Description
Micro-Measurements MMF404144
Request a Quote
Description
Micro-Measurements MMF404144
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2236470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2236470
Strain Gauges 2236470
Micro-Measurements MMF404144

Micro-Measurements MMF404144

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2236470
Product Name Strain Gauges
Grid Length 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 4438279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.98 inch (75.8 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 120063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.4000 inch (10.16 mm)
Nominal Resistance 700Ω
View Details
Strain Gauges - 4140859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details
Strain Gauges - 2042770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 5.91 inch (150 mm)
Carrier Length 5.91 inch (150 mm)
Carrier Width 1.57 inch (40 mm)
View Details