RS Components, Ltd. Strain Gauges 4438213

Description
Tedea Huntleigh 1042-0075-F000-RS
Request a Quote
Description
Tedea Huntleigh 1042-0075-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438213
Strain Gauges 4438213
Tedea Huntleigh 1042-0075-F000-RS

Tedea Huntleigh 1042-0075-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438213
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 1855982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 4438134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 2042771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 6.85 inch (174 mm)
Carrier Length 6.85 inch (174 mm)
Carrier Width 2.36 inch (60 mm)
View Details