RS Components, Ltd. BBC micro:bit Cases 2222488

Description
Okdo MBCase01
Request a Quote
Description
Okdo MBCase01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2222488 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2222488
BBC micro:bit Cases 2222488
Okdo MBCase01

Okdo MBCase01

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2222488
Product Name BBC micro:bit Cases
Material Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
Transit Cases - 2537424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 16.54 inch (420 mm)
View Details
Transit Cases - 1246583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 2.56 inch (65 mm)
View Details
Transit Cases - 2878321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.72 inch (120 mm)
View Details