RS Components, Ltd. ROCK SBC Cases 2573570

Description
ROCK 5B Metal Case
Request a Quote
Description
ROCK 5B Metal Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROCK SBC Cases - 2573570 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROCK SBC Cases
2573570
ROCK SBC Cases 2573570
ROCK 5B Metal Case

ROCK 5B Metal Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2573570
Product Name ROCK SBC Cases
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2874528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 4.69 inch (119 mm)
View Details
Instrument Cases - 232074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.62 inch (92 mm)
Length 7.87 inch (200 mm)
View Details
Anti Static Packaging - 1908444 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Transit Cases - 2874581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
Height 1.73 inch (44 mm)
View Details