RS Components, Ltd. BBC micro:bit Cases 2118949

Description
Yellow KittenBot Case for micro:bit V2
Request a Quote
Description
Yellow KittenBot Case for micro:bit V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2118949 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2118949
BBC micro:bit Cases 2118949
Yellow KittenBot Case for micro:bit V2

Yellow KittenBot Case for micro:bit V2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2118949
Product Name BBC micro:bit Cases
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2874539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 10.2 inch (259 mm)
View Details
Instrument Cases - 219403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 3.15 inch (80 mm)
Length 7.48 inch (190 mm)
View Details
Transit Cases - 2874531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; ABS/Polycarbonate
Height 5.12 inch (130 mm)
View Details
Transit Cases - 1783360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details