RS Components, Ltd. Fan Motors 2217671

Description
Fan Motor
Request a Quote
Description
Fan Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Motors - 2217671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Motors
2217671
Fan Motors 2217671
Fan Motor

Fan Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2217671
Product Name Fan Motors
AC Voltage & Frequency 220, 240 V ac; 208-230/240V 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 276763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shaft Speed 12000 rpm
View Details
AC Motors - 2796323 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Asynchronous
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
AC Motors - 7736885 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction Geared; Induction
AC Voltage & Frequency 230 V, 400 V; 208-230/240V 60Hz
Phase Three-phase
View Details
AC Motors - 1879896 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Squirrel Cage Motor
AC Voltage & Frequency 400 V
Phase Three-phase
View Details