RS Components, Ltd. AC Motors 2796323

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2796323 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2796323
AC Motors 2796323
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2796323
Product Name AC Motors
Output Power 2.95 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2299211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
View Details
AC Motors - 1879858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
Diameter / Width 9.35 inch (238 mm)
View Details
AC Motors - 7736885 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 2821586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
Shaft Speed 1400 rpm
View Details