RS Components, Ltd. Extractor Fans 2213565

Description
RS PRO 401896 Extractor Fan
Request a Quote
Description
RS PRO 401896 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2213565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2213565
Extractor Fans 2213565
RS PRO 401896 Extractor Fan

RS PRO 401896 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2213565
Product Name Extractor Fans
Air Flow Rate 879 SCFM (1495 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 508 SCFM (864 m³/hr)
View Details
Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Extractor Fans - 272132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 307 SCFM (522 m³/hr)
View Details
Filter Fans - 2832238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details