RS Components, Ltd. Extractor Fans 272132

Description
Vent-Axia ACM150 Extractor Fan
Request a Quote
Description
Vent-Axia ACM150 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 272132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
272132
Extractor Fans 272132
Vent-Axia ACM150 Extractor Fan

Vent-Axia ACM150 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 272132
Product Name Extractor Fans
Air Flow Rate 307 SCFM (522 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4018 SCFM (6830 m³/hr)
View Details
Extractor Fans - 9232694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 641 SCFM (1090 m³/hr)
View Details
Filter Fans - 2364589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 106 SCFM (180 m³/hr)
View Details
Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details