RS Components, Ltd. BBC micro:bit Cases 2207291

Description
Okdo Clear Silicone Case for micro:bit V
Request a Quote
Description
Okdo Clear Silicone Case for micro:bit V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2207291 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2207291
BBC micro:bit Cases 2207291
Okdo Clear Silicone Case for micro:bit V

Okdo Clear Silicone Case for micro:bit V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2207291
Product Name BBC micro:bit Cases
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Transit Cases - 1783347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details