RS Components, Ltd. Audio Cable 2198490

Description
Van Damme Mic Cable Purple 100m
Request a Quote
Description
Van Damme Mic Cable Purple 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Audio Cable
2198490
Audio Cable 2198490
Van Damme Mic Cable Purple 100m

Van Damme Mic Cable Purple 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2198490
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Application Audio
Product Type Parallel
Cable Length 328 ft (1000 dm)
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details