RS Components, Ltd. Audio Cable 3657609

Description
Blue 8 pair audio/video cable,50m
Request a Quote
Description
Blue 8 pair audio/video cable,50m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Audio Cable
3657609
Audio Cable 3657609
Blue 8 pair audio/video cable,50m

Blue 8 pair audio/video cable,50m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 3657609
Product Name Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
RS Components, Ltd.
Specs
Application Networking; Video
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
View Details