RS Components, Ltd. 2194725

Description
Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C Thermocouple Type = J Probe Length = 150mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = IEC
Request a Quote
Description
Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C Thermocouple Type = J Probe Length = 150mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2194725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C Thermocouple Type = J Probe Length = 150mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = IEC

Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C
Thermocouple Type = J
Probe Length = 150mm
Probe Diameter = 4.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Termination Type = Bare Wire Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2194725
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 7877784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 2287489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1104465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details