RS Components, Ltd. 2194674

Description
A copper/copper-nickel thermocouple housed in a 1.6 mm dia. stainless steel probe. The body is brazed to the probe and the P.T.F.E. insulated cable passes through a waterproof entry. The probe may be steam sterilised. The thermocouple is not isolated from the probe. Thermocouple Type = T Probe Diameter = 1.6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Standards Met = IEC
Request a Quote
Description
A copper/copper-nickel thermocouple housed in a 1.6 mm dia. stainless steel probe. The body is brazed to the probe and the P.T.F.E. insulated cable passes through a waterproof entry. The probe may be steam sterilised. The thermocouple is not isolated from the probe. Thermocouple Type = T Probe Diameter = 1.6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2194674 - RS Components, Ltd.
Corby, Northants, United Kingdom
A copper/copper-nickel thermocouple housed in a 1.6 mm dia. stainless steel probe. The body is brazed to the probe and the P.T.F.E. insulated cable passes through a waterproof entry. The probe may be steam sterilised. The thermocouple is not isolated from the probe. Thermocouple Type = T Probe Diameter = 1.6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Standards Met = IEC

A copper/copper-nickel thermocouple housed in a 1.6 mm dia. stainless steel probe. The body is brazed to the probe and the P.T.F.E. insulated cable passes through a waterproof entry. The probe may be steam sterilised. The thermocouple is not isolated from the probe.
Thermocouple Type = T
Probe Diameter = 1.6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +250°C
Cable Length = 1.5m
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2194674
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 1104473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 3706559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 7877721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details
 - 1314759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details