RS Components, Ltd. 2194539

Description
300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range: Thermocouple Type = K Probe Length = 300mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Standards Met = IEC
Request a Quote
Description
300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range: Thermocouple Type = K Probe Length = 300mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2194539 - RS Components, Ltd.
Corby, Northants, United Kingdom
300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range: Thermocouple Type = K Probe Length = 300mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Standards Met = IEC

300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range:
Thermocouple Type = K
Probe Length = 300mm
Probe Diameter = 3mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 1m
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2194539
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1314750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 4334335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 3 inch (70 mm)
View Details
 - 1365890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 159118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details