RS Components, Ltd. PCB Drill Bits 2156998

Description
Fortex CBD3818/180 PCB Drill Bit
Request a Quote
Description
Fortex CBD3818/180 PCB Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 2156998 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
2156998
PCB Drill Bits 2156998
Fortex CBD3818/180 PCB Drill Bit

Fortex CBD3818/180 PCB Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2156998
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
OAL 6.00 inch (152 mm)
View Details