RS Components, Ltd. Castor Wheels 211711

Description
Pneumatic tyre swivel castor,200mm 75kg
Request a Quote
Description
Pneumatic tyre swivel castor,200mm 75kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 211711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
211711
Castor Wheels 211711
Pneumatic tyre swivel castor,200mm 75kg

Pneumatic tyre swivel castor,200mm 75kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 211711
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 1718304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 1830091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Steel
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2535930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details