RS Components, Ltd. 2104609

Description
ABB series of Fused terminals with a lever action fuse carrier, the standard product accepts both 20ã—5mm and 25ã—5mm fuses whilst terminals with ’fuse failed‘ indication are suited to 20ã—5mm fuse links only. Fuse failed indication terminals are available either a LED suited to 24V dc, or with a neon suited to 110-220V usage. Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 600 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = M
Request a Quote
Description
ABB series of Fused terminals with a lever action fuse carrier, the standard product accepts both 20ã—5mm and 25ã—5mm fuses whilst terminals with ’fuse failed‘ indication are suited to 20ã—5mm fuse links only. Fuse failed indication terminals are available either a LED suited to 24V dc, or with a neon suited to 110-220V usage. Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 600 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2104609 - RS Components, Ltd.
Corby, Northants, United Kingdom
ABB series of Fused terminals with a lever action fuse carrier, the standard product accepts both 20ã—5mm and 25ã—5mm fuses whilst terminals with ’fuse failed‘ indication are suited to 20ã—5mm fuse links only. Fuse failed indication terminals are available either a LED suited to 24V dc, or with a neon suited to 110-220V usage. Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 600 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = M

ABB series of Fused terminals with a lever action fuse carrier, the standard product accepts both 20×5mm and 25×5mm fuses whilst terminals with ’fuse failed‘ indication are suited to 20×5mm fuse links only. Fuse failed indication terminals are available either a LED suited to 24V dc, or with a neon suited to 110-220V usage.
Wire Size = 14 (with ferrule) AWG, 12 AWG
Cable CSA = 4 (stranded) mm², 6 (solid) mm²
Colour = Grey
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 6.3A
Voltage Rating = 600 V
Termination Method = Screw Clamp
Rail Type Compatibility = G, Top Hat
Series = M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 2104609
Unlock Full Specs
to access all available technical data

Similar Products

 - 467399 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2104570 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7424138 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467416 - RS Components, Ltd.
RS Components, Ltd.
View Details