RS Components, Ltd. Rubber Sheets 205556

Description
RS PRO 1059424 Rubber Sheet
Request a Quote
Description
RS PRO 1059424 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205556
Rubber Sheets 205556
RS PRO 1059424 Rubber Sheet

RS PRO 1059424 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205556
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 205546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1575 inch (4 mm)
View Details
Plastic Sheets - 374418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbf
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 205493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0591 inch (1.5 mm)
View Details