RS Components, Ltd. Rubber Sheets 2658736

Description
EUROSTAT 70-101-6016 Rubber Sheet
Request a Quote
Description
EUROSTAT 70-101-6016 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 2658736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
2658736
Rubber Sheets 2658736
EUROSTAT 70-101-6016 Rubber Sheet

EUROSTAT 70-101-6016 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2658736
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 680662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.0630 inch (1.6 mm)
View Details
Rubber Sheets - 205462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 1.18 inch (30 mm)
View Details
Plastic Sheets - 2377734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 205486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details