RS Components, Ltd. Plastic Sheets 771364

Description
Tufnol E21776/10 Plastic Sheet
Request a Quote
Description
Tufnol E21776/10 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 771364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
771364
Plastic Sheets 771364
Tufnol E21776/10 Plastic Sheet

Tufnol E21776/10 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 771364
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 3257108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details
Plastic Sheets - 1853502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 1.18 inch (30 mm)
View Details