RS Components, Ltd. Plastic Sheets 2035344

Description
RS PRO PAX A3 0.8mm Plastic Sheet
Request a Quote
Description
RS PRO PAX A3 0.8mm Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2035344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2035344
Plastic Sheets 2035344
RS PRO PAX A3 0.8mm Plastic Sheet

RS PRO PAX A3 0.8mm Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2035344
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1974441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3937 inch (10 mm)
View Details
Plastic Sheets - 2820711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 205525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0394 inch (1 mm)
View Details
Rubber Sheets - 5063214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details