RS Components, Ltd. Rubber Sheets 205493

Description
RS PRO 1001110 Rubber Sheet
Request a Quote
Description
RS PRO 1001110 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205493
Rubber Sheets 205493
RS PRO 1001110 Rubber Sheet

RS PRO 1001110 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205493
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Sheets - 4846175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 205543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
Rubber Sheets - 5062974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.0591 inch (1.5 mm)
View Details