RS Components, Ltd. Shielding Sheets 1892301

Description
Magnetic guard Aluminum foil
Request a Quote
Description
Magnetic guard Aluminum foil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 1892301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
1892301
Shielding Sheets 1892301
Magnetic guard Aluminum foil

Magnetic guard Aluminum foil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1892301
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
Width / O.D. 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 2577215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details
Plastic Sheets - 1853502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 1.18 inch (30 mm)
View Details
Rubber Sheets - 2027909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details