RS Components, Ltd. Plastic Sheets 1853439

Description
RS PRO 1853439 Plastic Sheet
Request a Quote
Description
RS PRO 1853439 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1853439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1853439
Plastic Sheets 1853439
RS PRO 1853439 Plastic Sheet

RS PRO 1853439 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1853439
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.42 inch (36 mm)
View Details
Plastic Sheets - 4083807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 4846175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 291889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.1181 inch (3 mm)
View Details