RS Components, Ltd. 205296

Description
Brought to you under the RS Pro, these LED indicators feature solder lug terminals and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. 10mm High contrast white diffused epoxy lens,16mm recessed style bright satin, black or matt chrome brass bezel,IP67 Rated (front panel) Voltage Rating = 12 V ac/dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 46 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the RS Pro, these LED indicators feature solder lug terminals and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. 10mm High contrast white diffused epoxy lens,16mm recessed style bright satin, black or matt chrome brass bezel,IP67 Rated (front panel) Voltage Rating = 12 V ac/dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 46 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 205296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the RS Pro, these LED indicators feature solder lug terminals and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. 10mm High contrast white diffused epoxy lens,16mm recessed style bright satin, black or matt chrome brass bezel,IP67 Rated (front panel) Voltage Rating = 12 V ac/dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 46 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome

Brought to you under the RS Pro, these LED indicators feature solder lug terminals and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life.
10mm High contrast white diffused epoxy lens,16mm recessed style bright satin, black or matt chrome brass bezel,IP67 Rated (front panel)
Voltage Rating = 12 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 46 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 205296
Unlock Full Specs
to access all available technical data

Similar Products

 - 205224 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246396 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246429 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204057 - RS Components, Ltd.
RS Components, Ltd.
View Details