RS Components, Ltd. 204057

Description
Snap-in fixing, requires no additional hardware,5 mm tinted diffused epoxy lens,Black plastic bezel enhances LED contrast,Recessed or prominent style bezel,Mounting Hole Size 8mm to 8.2mm diameter,Operating Temperature -20 to +60°C Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black
Request a Quote
Description
Snap-in fixing, requires no additional hardware,5 mm tinted diffused epoxy lens,Black plastic bezel enhances LED contrast,Recessed or prominent style bezel,Mounting Hole Size 8mm to 8.2mm diameter,Operating Temperature -20 to +60°C Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 204057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Snap-in fixing, requires no additional hardware,5 mm tinted diffused epoxy lens,Black plastic bezel enhances LED contrast,Recessed or prominent style bezel,Mounting Hole Size 8mm to 8.2mm diameter,Operating Temperature -20 to +60°C Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black

Snap-in fixing, requires no additional hardware,5 mm tinted diffused epoxy lens,Black plastic bezel enhances LED contrast,Recessed or prominent style bezel,Mounting Hole Size 8mm to 8.2mm diameter,Operating Temperature -20 to +60°C
Voltage Rating = 2 V dc
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 15 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 204057
Unlock Full Specs
to access all available technical data

Similar Products

 - 204417 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232432 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302289 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205820 - RS Components, Ltd.
RS Components, Ltd.
View Details