RS Components, Ltd. Strain Gauges 2047510

Description
Arcol Ohmite FSR03BE Load Cell
Request a Quote
Description
Arcol Ohmite FSR03BE Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2047510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2047510
Strain Gauges 2047510
Arcol Ohmite FSR03BE Load Cell

Arcol Ohmite FSR03BE Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2047510
Product Name Strain Gauges
Carrier Width 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 2.4 inch (61 mm)
Carrier Width 0.7087 inch (18 mm)
View Details
Strain Gauges - 2047505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.5984 inch (15.2 mm)
View Details
Strain Gauges - 4438279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.98 inch (75.8 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 2047507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.2 inch (30.5 mm)
View Details