RS Components, Ltd. Strain Gauges 2047505

Description
Arcol Ohmite FSR02CE Load Cell
Request a Quote
Description
Arcol Ohmite FSR02CE Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2047505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2047505
Strain Gauges 2047505
Arcol Ohmite FSR02CE Load Cell

Arcol Ohmite FSR02CE Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2047505
Product Name Strain Gauges
Carrier Width 0.5984 inch (15.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2710200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 1855983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details
RS Components, Ltd.
Specs
Carrier Length 2.98 inch (75.8 mm)
View Details