RS Components, Ltd. Strain Gauges 2047507

Description
Arcol Ohmite FSR03CE Load Cell
Request a Quote
Description
Arcol Ohmite FSR03CE Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2047507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2047507
Strain Gauges 2047507
Arcol Ohmite FSR03CE Load Cell

Arcol Ohmite FSR03CE Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2047507
Product Name Strain Gauges
Carrier Width 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2236472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.1252 inch (3.18 mm)
Carrier Width 0.1799 inch (4.57 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 2047508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.2 inch (30.5 mm)
View Details
Strain Gauges - 2042764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 2.99 inch (76 mm)
Carrier Length 2.99 inch (76 mm)
Carrier Width 2.13 inch (54 mm)
View Details