RS Components, Ltd. Strain Gauges 2047509

Description
Arcol Ohmite FSR03BE Load Cell
Request a Quote
Description
Arcol Ohmite FSR03BE Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2047509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2047509
Strain Gauges 2047509
Arcol Ohmite FSR03BE Load Cell

Arcol Ohmite FSR03BE Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2047509
Product Name Strain Gauges
Carrier Width 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 129010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Nominal Resistance 413Ω
View Details
Strain Gauges - 1855961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
Carrier Width 0.7087 inch (18 mm)
View Details
Strain Gauges - 2236470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.1252 inch (3.18 mm)
Carrier Length 0.2327 inch (5.91 mm)
Carrier Width 0.1000 inch (2.54 mm)
View Details
Strain Gauges - 1855996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details