RS Components, Ltd. Magnetic Drill Bits 1797797

Description
CORE DRILL HSS DIA 18 X 25mm WELDON
Request a Quote
Description
CORE DRILL HSS DIA 18 X 25mm WELDON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1797797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1797797
Magnetic Drill Bits 1797797
CORE DRILL HSS DIA 18 X 25mm WELDON

CORE DRILL HSS DIA 18 X 25mm WELDON

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1797797
Product Name Magnetic Drill Bits
Diameter 0.709 inch (18.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
View Details
Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; HSS
View Details