RS Components, Ltd. Drill Bit Sets 2043774

Description
DRL JBBR SET SM3 BLU
Request a Quote
Description
DRL JBBR SET SM3 BLU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2043774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2043774
Drill Bit Sets 2043774
DRL JBBR SET SM3 BLU

DRL JBBR SET SM3 BLU

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2043774
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Designation 13mm, 1mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.32 inch (59 mm)
View Details
Drill Bits - 215007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 2.44 inch (62 mm)
View Details
Magnetic Drill Bits - 1797797 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Hole Saws & Core Drill Bits - 215877 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.740 inch (95.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details