RS Components, Ltd. Strain Gauges 2042772

Description
RS PRO L6-13 model 13 Load Cell
Request a Quote
Description
RS PRO L6-13 model 13 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042772
Strain Gauges 2042772
RS PRO L6-13 model 13 Load Cell

RS PRO L6-13 model 13 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042772
Product Name Strain Gauges
Carrier Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.42 inch (36 mm)
Nominal Resistance 385Ω
View Details
Strain Gauges - 2042770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 5.91 inch (150 mm)
Carrier Length 5.91 inch (150 mm)
Carrier Width 1.57 inch (40 mm)
View Details
Strain Gauges - 1856001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 1855951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
View Details