RS Components, Ltd. Strain Gauges 1856008

Description
Tedea Huntleigh 01242-050K-C3-09X
Request a Quote
Description
Tedea Huntleigh 01242-050K-C3-09X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1856008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1856008
Strain Gauges 1856008
Tedea Huntleigh 01242-050K-C3-09X

Tedea Huntleigh 01242-050K-C3-09X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1856008
Product Name Strain Gauges
Carrier Length 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2236467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.0618 inch (1.57 mm)
Carrier Width 0.1201 inch (3.05 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 1855982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 1855998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 4438213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details