RS Components, Ltd. Strain Gauges 4438190

Description
Tedea Huntleigh 1042-0030-F000-RS
Request a Quote
Description
Tedea Huntleigh 1042-0030-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438190
Strain Gauges 4438190
Tedea Huntleigh 1042-0030-F000-RS

Tedea Huntleigh 1042-0030-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438190
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2068632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.26 inch (32 mm)
View Details
Strain Gauges - 4438308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.98 inch (75.8 mm)
View Details
Strain Gauges - 4438320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.98 inch (75.8 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 4438140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details