RS Components, Ltd. Plastic Sheets 2035347

Description
SRBP P1 Paxolin Sheet, Brown, 420mm x 29
Request a Quote
Description
SRBP P1 Paxolin Sheet, Brown, 420mm x 29
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Plastic Sheets
2035347
Plastic Sheets 2035347
SRBP P1 Paxolin Sheet, Brown, 420mm x 29

SRBP P1 Paxolin Sheet, Brown, 420mm x 29

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2035347
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 1.42 inch (36 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1575 inch (4 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.3937 inch (10 mm)
View Details