RS Components, Ltd. Plastic Sheets 1935496

Description
RS PRO 1935496 Plastic Sheet
Request a Quote
Description
RS PRO 1935496 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1935496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1935496
Plastic Sheets 1935496
RS PRO 1935496 Plastic Sheet

RS PRO 1935496 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1935496
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.3937 inch (10 mm)
View Details
Plastic Sheets - 1853439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 2820755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 1974261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.6299 inch (16 mm)
View Details