RS Components, Ltd. Pneumatic Filters 2030607

Description
LF-1/2-D-MIDI-A filter
Request a Quote
Description
LF-1/2-D-MIDI-A filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2030607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2030607
Pneumatic Filters 2030607
LF-1/2-D-MIDI-A filter

LF-1/2-D-MIDI-A filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2030607
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 2865003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Synthetic Fibre
Height 0.0984 inch (2.5 mm)
View Details
HVAC Air Filters - 7302766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 2000 SCFM (3400 m³/hr)
View Details
HVAC Air Filters - 8872834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 953 SCFM (1620 m³/hr)
View Details
Fan Filters - 7134387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pet, stainless steel
Length 2.56 inch (64.9 mm)
View Details