RS Components, Ltd. HVAC Air Filters 8279807

Description
RS PRO JBF243/4 HVAC Air Filter
Request a Quote
Description
RS PRO JBF243/4 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8279807 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8279807
HVAC Air Filters 8279807
RS PRO JBF243/4 HVAC Air Filter

RS PRO JBF243/4 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8279807
Product Name HVAC Air Filters
Construction Bag Filters; Bag
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2551315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag Filter
Features Multipocket
Height 19.29 inch (490 mm)
View Details
HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
Fan Filters - 9160013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exit filter
Media Type Synthetic fibre
Length 4.88 inch (124 mm)
View Details
Pneumatic Filters - 2023445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.71 SCFM (21.61 m³/hr)
View Details