RS Components, Ltd. Pneumatic Filters 2023426

Description
LF-1/4-D-5M-MINI-A filter
Request a Quote
Description
LF-1/4-D-5M-MINI-A filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023426
Pneumatic Filters 2023426
LF-1/4-D-5M-MINI-A filter

LF-1/4-D-5M-MINI-A filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023426
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 994 SCFM (1689 m³/hr)
View Details
HVAC Air Filters - 1221773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Media roll
Airflow 1181 SCFM (2008 m³/hr)
View Details
Pneumatic Filters - 315836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details
Fan Filters - 334982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 11.26 inch (286 mm)
View Details