RS Components, Ltd. HVAC Air Filters 1221773

Description
JF-T2 Media Roll 1mx20m
Request a Quote
Description
JF-T2 Media Roll 1mx20m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 1221773 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
1221773
HVAC Air Filters 1221773
JF-T2 Media Roll 1mx20m

JF-T2 Media Roll 1mx20m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 1221773
Product Name HVAC Air Filters
Construction Media roll
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details
Pneumatic Filters - 2023324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 145 SCFM (246 m³/hr)
View Details
HVAC Air Filters - 7302909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 994 SCFM (1689 m³/hr)
View Details
HVAC Air Filters - 275206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Exhaust Filter
Features Multipocket
Height 5.71 inch (145 mm)
View Details