RS Components, Ltd. 1985435

Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 60 Grade = Medium Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4660rpm Model = Vitrium 3 Series = Straight Wheel
Request a Quote
Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 60 Grade = Medium Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4660rpm Model = Vitrium 3 Series = Straight Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1985435 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 60 Grade = Medium Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4660rpm Model = Vitrium 3 Series = Straight Wheel

The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces.
Abrasive Material = Aluminium Oxide
Grit Size = 60
Grade = Medium
Diameter = 150mm
Width = 20mm
Bore Size = 31.75mm
Maximum Safe Speed = 4660rpm
Model = Vitrium 3
Series = Straight Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1985435
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details