RS Components, Ltd.
Control Station Enclosures
1947455
Description
RS PRO CCS00GY01/RSP
Request a Quote
Email Supplier
Description
RS PRO CCS00GY01/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947455 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.76 inch (70 mm)
|
|
Width
|
2.76 inch (70 mm)
|
|
Depth
|
2.01 inch (51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details