RS Components, Ltd.
Control Station Enclosures
1611521
Description
RS PRO PB1/75-S304-22.5
Request a Quote
Email Supplier
Description
RS PRO PB1/75-S304-22.5
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1611521 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.95 inch (75 mm)
|
|
Width
|
1.97 inch (50 mm)
|
|
Depth
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.76 inch (70 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details