RS Components, Ltd. HDMI Cables 1930230

Description
0.5m High Speed HDMI to HDMI Micro Cable
Request a Quote
Description
0.5m High Speed HDMI to HDMI Micro Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1930230 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1930230
HDMI Cables 1930230
0.5m High Speed HDMI to HDMI Micro Cable

0.5m High Speed HDMI to HDMI Micro Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1930230
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details
VGA Cables - 1828543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details
HDMI Cables - 1861661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2369090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details