RS Components, Ltd. HDMI Cables 2863325

Description
RS PRO CDLHDFLAT-05K HDMI Cable
Request a Quote
Description
RS PRO CDLHDFLAT-05K HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2863325 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2863325
HDMI Cables 2863325
RS PRO CDLHDFLAT-05K HDMI Cable

RS PRO CDLHDFLAT-05K HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2863325
Product Name HDMI Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.1476 ft (0.4500 dm)
Standards / Certifications RoHS
View Details
Wire to Board Cables - 1862826 - RS Components, Ltd.
Specs
Product Type USB
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
View Details
Raspberry Pi Cables - 2012171 - RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
USB Cables - 2299978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details